THC63LVD1023B
THC63LVD1023B
Active
Description:  IC SERIALIZER DUAL LVDS 144LQFP
Manufacturer:  THine Solutions
History Price: $11.22000
In Stock: 21600
THC63LVD1023B vs THCV233-B
Series
THine
THine V-by-One
Packaging
Tray
Tray
Status
Active
Active
Function
Serializer
Serializer
Data Rate
1.12Gbps
3.4Gbps
Input Type
CMOS/TTL
LVDS
Output Type
LVDS
V-by-One?HS
Number of Inputs
70
6
Number of Outputs
10
2
Voltage - Supply
3V ~ 3.6V
1.62V ~ 1.98V
Operating Temperature
-20 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
144-LQFP
48-VFQFN Exposed Pad
Supplier Device Package
144-LQFP (20x20)
48-QFN (7x7)