Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Serializers, Deserializers
/ THine Solutions THC63LVD1023B
THC63LVD1023B
Active
Interface - Serializers, Deserializers
Description:
IC SERIALIZER DUAL LVDS 144LQFP
Manufacturer:
THine Solutions
Datasheet:
THC63LVD1023B Datasheet
History Price: $11.22000
In Stock: 21600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
THC63LVD1023B vs THCV244A-B
Part No
THC63LVD1023B
THCV244A-B
Category
Interface - Serializers, Deserializers
Interface - Serializers, Deserializers
Manufacturer
THine Solutions
THine Solutions
Series
THine
-
Packaging
Tray
Tray
Status
Active
Active
Function
Serializer
Deserializer
Data Rate
1.12Gbps
4Gbps
Input Type
CMOS/TTL
V-by-One?HS
Output Type
LVDS
CSI-2, MIPI
Number of Inputs
70
8
Number of Outputs
10
6
Voltage - Supply
3V ~ 3.6V
1.1V ~ 1.3V, 1.7V ~ 3.6V
Operating Temperature
-20 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
144-LQFP
64-VFQFN Exposed Pad
Supplier Device Package
144-LQFP (20x20)
64-QFN (9x9)