THC63LVD1027
THC63LVD1027
Active
Description:  IC SER/DESER DUAL LVDS 64TSSOP
Manufacturer:  THine Solutions
History Price: $8.29500
In Stock: 37200
THC63LVD1027 vs THCV218-B
Manufacturer
Series
THine
THine
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Function
Serializer/Deserializer
Deserializer
Data Rate
-
3.4Gbs
Input Type
LVDS
V-by-One?HS
Output Type
LVDS
CMOS/TTL
Number of Inputs
30
2
Number of Outputs
30
42
Voltage - Supply
3V ~ 3.6V
1.8V, 3.3V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-TFSOP (0.240", 6.10mm Width) Exposed Pad
145-TFBGA
Supplier Device Package
64-TSSOP
145-TFBGA (12x12)