Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Serializers, Deserializers
/ THine Solutions THC63LVD1027
THC63LVD1027
Active
Interface - Serializers, Deserializers
Description:
IC SER/DESER DUAL LVDS 64TSSOP
Manufacturer:
THine Solutions
Datasheet:
THC63LVD1027 Datasheet
History Price: $8.29500
In Stock: 37200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
THC63LVD1027 vs THCV236-Q
Part No
THC63LVD1027
THCV236-Q
Category
Interface - Serializers, Deserializers
Interface - Serializers, Deserializers
Manufacturer
THine Solutions
CEL
Series
THine
Automotive, AEC-Q100, THine
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Function
Serializer/Deserializer
Deserializer
Data Rate
-
4Gbps
Input Type
LVDS
V-by-One?HS
Output Type
LVDS
CMOS/TTL
Number of Inputs
30
1
Number of Outputs
30
1
Voltage - Supply
3V ~ 3.6V
1.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-TFSOP (0.240", 6.10mm Width) Exposed Pad
64-VFQFN Exposed Pad
Supplier Device Package
64-TSSOP
64-QFN (9x9)