Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Serializers, Deserializers
/ THine Solutions THC63LVD103D-B
THC63LVD103D-B
Active
Interface - Serializers, Deserializers
Description:
IC SERIALIZER SNGL LVDS 64TQFP
Manufacturer:
THine Solutions
Datasheet:
THC63LVD103D-B Datasheet
History Price: $9.74000
In Stock: 36400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
THC63LVD103D-B vs THCV218-B
Part No
THC63LVD103D-B
THCV218-B
Category
Interface - Serializers, Deserializers
Interface - Serializers, Deserializers
Manufacturer
THine Solutions
CEL
Series
THine
THine
Packaging
Tray
Bulk
Status
Active
Active
Function
Serializer
Deserializer
Data Rate
1.12Gbps
3.4Gbs
Input Type
LVCMOS
V-by-One?HS
Output Type
LVDS
CMOS/TTL
Number of Inputs
35
2
Number of Outputs
5
42
Voltage - Supply
3V ~ 3.6V
1.8V, 3.3V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-TQFP
145-TFBGA
Supplier Device Package
64-TQFP (10x10)
145-TFBGA (12x12)