THC63LVD103D-B
THC63LVD103D-B
Active
Description:  IC SERIALIZER SNGL LVDS 64TQFP
Manufacturer:  THine Solutions
History Price: $9.74000
In Stock: 36400
THC63LVD103D-B vs THCV235-Q
Manufacturer
Series
THine
Automotive, AEC-Q100, THine
Packaging
Tray
Tray
Status
Active
Active
Function
Serializer
Serializer
Data Rate
1.12Gbps
4Gbps
Input Type
LVCMOS
CMOS/TTL
Output Type
LVDS
V-by-One?HS
Number of Inputs
35
1
Number of Outputs
5
1
Voltage - Supply
3V ~ 3.6V
1.7V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-TQFP
64-VFQFN Exposed Pad
Supplier Device Package
64-TQFP (10x10)
64-QFN (9x9)