Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Serializers, Deserializers
/ THine Solutions THC63LVD103D-B
THC63LVD103D-B
Active
Interface - Serializers, Deserializers
Description:
IC SERIALIZER SNGL LVDS 64TQFP
Manufacturer:
THine Solutions
Datasheet:
THC63LVD103D-B Datasheet
History Price: $9.74000
In Stock: 36400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
THC63LVD103D-B vs THCV242A
Part No
THC63LVD103D-B
THCV242A
Category
Interface - Serializers, Deserializers
Interface - Serializers, Deserializers
Manufacturer
THine Solutions
THine Solutions
Series
THine
-
Packaging
Tray
Tray
Status
Active
Active
Function
Serializer
Deserializer
Data Rate
1.12Gbps
4Gbps
Input Type
LVCMOS
V-by-One?HS
Output Type
LVDS
CMOS
Number of Inputs
35
2
Number of Outputs
5
6
Voltage - Supply
3V ~ 3.6V
1.1V ~ 1.3V, 1.7V ~ 2V, 2V ~ 3V, 3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-TQFP
64-VFQFN Exposed Pad
Supplier Device Package
64-TQFP (10x10)
64-QFN (9x9)