THC63LVD103D
THC63LVD103D
Active
Description:  IC SERIALIZER SNGL LVDS 64TQFP
Manufacturer:  THine Solutions
History Price: $9.36000
In Stock: 20000
THC63LVD103D vs THCV218-B
Manufacturer
Series
THine
THine
Packaging
Tray
Bulk
Status
Active
Active
Function
Serializer
Deserializer
Data Rate
1.12Gbps
3.4Gbs
Input Type
LVCMOS
V-by-One?HS
Output Type
LVDS
CMOS/TTL
Number of Inputs
35
2
Number of Outputs
5
42
Voltage - Supply
3V ~ 3.6V
1.8V, 3.3V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-TQFP
145-TFBGA
Supplier Device Package
64-TQFP (10x10)
145-TFBGA (12x12)