THC63LVD103D
THC63LVD103D
Active
Description:  IC SERIALIZER SNGL LVDS 64TQFP
Manufacturer:  THine Solutions
History Price: $9.36000
In Stock: 20000
THC63LVD103D vs THCV220
Series
THine
V-by-One HS
Packaging
Tray
Tray
Status
Active
Active
Function
Serializer
Deserializer
Data Rate
1.12Gbps
3.75Gbps
Input Type
LVCMOS
V-by-One?HS
Output Type
LVDS
CMOS/TTL
Number of Inputs
35
1
Number of Outputs
5
35
Voltage - Supply
3V ~ 3.6V
2.3V ~ 2.7V, 2.6V ~ 3V, 3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-TQFP
64-VFQFN Exposed Pad
Supplier Device Package
64-TQFP (10x10)
64-QFN (9x9)