THC63LVD103D
THC63LVD103D
Active
Description:  IC SERIALIZER SNGL LVDS 64TQFP
Manufacturer:  THine Solutions
History Price: $9.36000
In Stock: 20000
THC63LVD103D vs THCV234-B
Series
THine
THine V-by-One HS
Packaging
Tray
Tray
Status
Active
Active
Function
Serializer
Deserializer
Data Rate
1.12Gbps
3.36Gbps
Input Type
LVCMOS
V-by-One?HS
Output Type
LVDS
LVDS
Number of Inputs
35
2
Number of Outputs
5
6
Voltage - Supply
3V ~ 3.6V
1.7V ~ 1.98V, 3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-TQFP
48-VFQFN Exposed Pad
Supplier Device Package
64-TQFP (10x10)
48-QFN (7x7)