Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Serializers, Deserializers
/ THine Solutions THC63LVD104C-B
THC63LVD104C-B
Active
Interface - Serializers, Deserializers
Description:
IC DESERIALIZER SNGL LVDS 64TQFP
Manufacturer:
THine Solutions
Datasheet:
THC63LVD104C-B Datasheet
History Price: $11.78000
In Stock: 19200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
THC63LVD104C-B vs THCV226-B
Part No
THC63LVD104C-B
THCV226-B
Category
Interface - Serializers, Deserializers
Interface - Serializers, Deserializers
Manufacturer
THine Solutions
THine Solutions
Series
THine
THine V-by-One
Packaging
Tray
Tray
Status
Active
Active
Function
Deserializer
Deserializer
Data Rate
784Mbps
3.4Gbps
Input Type
LVDS
V-by-One?HS
Output Type
CMOS/TTL
LVDS
Number of Inputs
5
4
Number of Outputs
35
24
Voltage - Supply
3V ~ 3.6V
1.8V
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-TQFP
128-TQFP
Supplier Device Package
64-TQFP (10x10)
128-TQFP (14x14)