Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Serializers, Deserializers
/ CEL THC63LVD824A
THC63LVD824A
Active
Interface - Serializers, Deserializers
Description:
IC DESERIALIZER LVDS 100TQFP
Manufacturer:
CEL
Datasheet:
THC63LVD824A Datasheet
History Price: Active
In Stock: 4720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
THC63LVD824A vs THCV231
Part No
THC63LVD824A
THCV231
Category
Interface - Serializers, Deserializers
Interface - Serializers, Deserializers
Manufacturer
CEL
THine Solutions
Series
THine
-
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Function
Deserializer
Serializer
Data Rate
595Mbps
4Gbps
Input Type
LVDS
CMOS/TTL
Output Type
CMOS/TTL
V-by-One?HS
Number of Inputs
8
1
Number of Outputs
56
1
Voltage - Supply
3V ~ 3.6V
1.7V ~ 3.6V
Operating Temperature
-10 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-TQFP
32-VFQFN Exposed Pad
Supplier Device Package
100-TQFP (14x14)
32-QFN (5x5)