Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Serializers, Deserializers
/ THine Solutions THC63LVD827
THC63LVD827
Active
Interface - Serializers, Deserializers
Description:
IC SERIALIZER DUAL LVDS 72TFBGA
Manufacturer:
THine Solutions
Datasheet:
THC63LVD827 Datasheet
History Price: $6.07500
In Stock: 1200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
THC63LVD827 vs THCV231-Q-B
Part No
THC63LVD827
THCV231-Q-B
Category
Interface - Serializers, Deserializers
Interface - Serializers, Deserializers
Manufacturer
THine Solutions
THine Solutions
Series
THine
-
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Function
Serializer
Serializer
Data Rate
1.218Gbps
4Gbps
Input Type
CMOS/TTL
CMOS/TTL
Output Type
LVDS
V-by-One?HS
Number of Inputs
56
1
Number of Outputs
8
1
Voltage - Supply
1.62V ~ 3.6V
1.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
72-TFBGA
32-VFQFN Exposed Pad
Supplier Device Package
72-TFBGA (7x7)
32-QFN (5x5)