THC63LVD827
THC63LVD827
Active
Description:  IC SERIALIZER DUAL LVDS 72TFBGA
Manufacturer:  THine Solutions
Datasheet:   THC63LVD827 Datasheet
History Price: $6.07500
In Stock: 1200
THC63LVD827 vs THCV242-B
Manufacturer
Series
THine
THine V-by-One
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Function
Serializer
Deserializer
Data Rate
1.218Gbps
4Gbps
Input Type
CMOS/TTL
V-by-One?HS
Output Type
LVDS
CMOS
Number of Inputs
56
2
Number of Outputs
8
6
Voltage - Supply
1.62V ~ 3.6V
1.1V ~ 1.3V, 1.7V ~ 2V, 2V ~ 3V, 3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
72-TFBGA
64-VFQFN Exposed Pad
Supplier Device Package
72-TFBGA (7x7)
64-QFN (9x9)