THC63LVD827
THC63LVD827
Active
Description:  IC SERIALIZER DUAL LVDS 72TFBGA
Manufacturer:  THine Solutions
Datasheet:   THC63LVD827 Datasheet
History Price: $6.07500
In Stock: 1200
THC63LVD827 vs THCV2911A
Series
THine
V-by-One HS
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Serializer
Serializer/Deserializer
Data Rate
1.218Gbps
4Gbps
Input Type
CMOS/TTL
V-by-One?HS
Output Type
LVDS
V-by-One?HS
Number of Inputs
56
2
Number of Outputs
8
2
Voltage - Supply
1.62V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
72-TFBGA
30-WFQFN Exposed Pad
Supplier Device Package
72-TFBGA (7x7)
30-QFN (2.5x4.5)