THC63LVDM83D-Z-B
THC63LVDM83D-Z-B
Active
Description:  IC XMITTER LVDS 24B CLR 56TSSOP
Manufacturer:  THine Solutions
History Price: $8.93000
In Stock: 14400
THC63LVDM83D-Z-B vs THCV234
Series
THine
THine V-by-One HS
Packaging
Tray
Tray
Status
Active
Active
Function
Serializer
Deserializer
Data Rate
1.12Gbps
3.36Gbps
Input Type
CMOS/TTL
V-by-One?HS
Output Type
LVDS
LVDS
Number of Inputs
28
2
Number of Outputs
4
6
Voltage - Supply
3V ~ 3.6V
1.7V ~ 1.98V, 3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-TFSOP (0.240", 6.10mm Width)
48-VFQFN Exposed Pad
Supplier Device Package
56-TSSOP
48-QFN (7x7)