THC63LVDM83E-B
THC63LVDM83E-B
Active
Description:  IC SERIALIZER SNGL LVDS 49VFBGA
Manufacturer:  CEL
History Price: $6.46000
In Stock: 47200
THC63LVDM83E-B vs THCV235-Q-B
Manufacturer
Series
THine
-
Packaging
Tray
Tray
Status
Active
Active
Function
Serializer
Serializer
Data Rate
1.12Gbps
4Gbps
Input Type
CMOS/TTL
LVCMOS
Output Type
LVDS
V-by-One?HS
Number of Inputs
28
1
Number of Outputs
4
1
Voltage - Supply
3V ~ 3.6V
1.7V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
49-VFBGA
64-VFQFN Exposed Pad
Supplier Device Package
49-VFBGA (5x5)
64-QFN (9x9)