Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Serializers, Deserializers
/ CEL THC63LVDM83E-B
THC63LVDM83E-B
Active
Interface - Serializers, Deserializers
Description:
IC SERIALIZER SNGL LVDS 49VFBGA
Manufacturer:
CEL
Datasheet:
THC63LVDM83E-B Datasheet
History Price: $6.46000
In Stock: 47200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
THC63LVDM83E-B vs THCV236-Q-B
Part No
THC63LVDM83E-B
THCV236-Q-B
Category
Interface - Serializers, Deserializers
Interface - Serializers, Deserializers
Manufacturer
CEL
THine Solutions
Series
THine
-
Packaging
Tray
Tray
Status
Active
Active
Function
Serializer
Deserializer
Data Rate
1.12Gbps
4Gbps
Input Type
CMOS/TTL
V-by-One?HS
Output Type
LVDS
LVCMOS
Number of Inputs
28
1
Number of Outputs
4
1
Voltage - Supply
3V ~ 3.6V
1.7V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
49-VFBGA
64-VFQFN Exposed Pad
Supplier Device Package
49-VFBGA (5x5)
64-QFN (9x9)