THC63LVDR84C-B
THC63LVDR84C-B
Active
Description:  IC DESERIALIZER LVDS 56TSSOP
Manufacturer:  THine Solutions
History Price: $9.94000
In Stock: 12800
THC63LVDR84C-B vs THCV235-B
Manufacturer
Series
THine
THine
Packaging
Tray
Tray
Status
Active
Active
Function
Deserializer
Serializer
Data Rate
3.1Gbps
4Gbps
Input Type
LVDS
CMOS/TTL
Output Type
CMOS/TTL
V-by-One?HS
Number of Inputs
4
1
Number of Outputs
28
1
Voltage - Supply
3V ~ 3.6V
1.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-TFSOP (0.240", 6.10mm Width)
64-VFQFN Exposed Pad
Supplier Device Package
56-TSSOP
64-QFN (9x9)