Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Serializers, Deserializers
/ THine Solutions THC63LVDR84C-B
THC63LVDR84C-B
Active
Interface - Serializers, Deserializers
Description:
IC DESERIALIZER LVDS 56TSSOP
Manufacturer:
THine Solutions
Datasheet:
THC63LVDR84C-B Datasheet
History Price: $9.94000
In Stock: 12800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
THC63LVDR84C-B vs THCV245A
Part No
THC63LVDR84C-B
THCV245A
Category
Interface - Serializers, Deserializers
Interface - Serializers, Deserializers
Manufacturer
THine Solutions
THine Solutions
Series
THine
-
Packaging
Tray
Tray
Status
Active
Active
Function
Deserializer
Serializer
Data Rate
3.1Gbps
4Gbps
Input Type
LVDS
CSI-2, MIPI
Output Type
CMOS/TTL
V-by-One?HS
Number of Inputs
4
5
Number of Outputs
28
2
Voltage - Supply
3V ~ 3.6V
1.1V ~ 1.3V, 1.7V ~ 2V, 2V ~ 3V, 3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
56-TFSOP (0.240", 6.10mm Width)
40-VFQFN Exposed Pad
Supplier Device Package
56-TSSOP
40-QFN (5x5)