☰
THCS251-B
THCS251-B
Active
Description:  35BIT GPIO OR HIGH SPEED BUS SIG
Manufacturer:  CEL
Datasheet:   THCS251-B Datasheet
History Price: $15.58000
In Stock: 19940
THCS251-B vs THCV231-B
Manufacturer
Series
THine
THine
Packaging
Tray
Tray
Status
Active
Active
Function
Serializer/Deserializer
Serializer
Data Rate
2.4Gbps
4Gbps
Input Type
CML, LVCMOS
CMOS/TTL
Output Type
CML, LVCMOS
V-by-One?HS
Number of Inputs
1
1
Number of Outputs
1
1
Voltage - Supply
1.7V ~ 3.6V
1.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-VFQFN Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
64-QFN (9x9)
32-QFN (5x5)