☰
THCS251
THCS251
Active
Description:  35BIT GPIO OR HIGH SPEED BUS SIG
Manufacturer:  THine Solutions
Datasheet:   THCS251 Datasheet
History Price: $7.81500
In Stock: 36080
THCS251 vs THCV243
Part No
Series
THine
THine V-by-One
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Function
Serializer/Deserializer
Serializer
Data Rate
2.4Gbps
4Gbps
Input Type
CML, LVCMOS
CMOS
Output Type
CML, LVCMOS
CMOS
Number of Inputs
1
-
Number of Outputs
1
1
Voltage - Supply
1.7V ~ 3.6V
1.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-VFQFN Exposed Pad
35-UFBGA, CSPBGA
Supplier Device Package
64-QFN (9x9)
35-CSP (2.13x2.9)