Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Serializers, Deserializers
/ THine Solutions THCS252-B
THCS252-B
Active
Interface - Serializers, Deserializers
Description:
20CH TRANSCEIVER 48QFN
Manufacturer:
THine Solutions
Datasheet:
THCS252-B Datasheet
History Price: $14.02000
In Stock: 32720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
THCS252-B vs THCV231
Part No
THCS252-B
THCV231
Category
Interface - Serializers, Deserializers
Interface - Serializers, Deserializers
Manufacturer
THine Solutions
THine Solutions
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Function
Serializer/Deserializer
Serializer
Data Rate
2.4Gbps
4Gbps
Input Type
CML, LVCMOS
CMOS/TTL
Output Type
CML, LVCMOS
V-by-One?HS
Number of Inputs
1
1
Number of Outputs
1
1
Voltage - Supply
1.7V ~ 3.6V
1.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
48-QFN (7x7)
32-QFN (5x5)