☰
THCS252
THCS252
Active
Description:  20CH TRANSCEIVER 48QFN
Manufacturer:  THine Solutions
Datasheet:   THCS252 Datasheet
History Price: $7.05000
In Stock: 31400
THCS252 vs THCV231
Part No
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Function
Serializer/Deserializer
Serializer
Data Rate
2.4Gbps
4Gbps
Input Type
CML, LVCMOS
CMOS/TTL
Output Type
CML, LVCMOS
V-by-One?HS
Number of Inputs
1
1
Number of Outputs
1
1
Voltage - Supply
1.7V ~ 3.6V
1.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
48-QFN (7x7)
32-QFN (5x5)