THCV213-5
THCV213-5
Active
Description:  6BIT LVCMOS_V-BY-ONE 48TQFP
Manufacturer:  THine Solutions
Datasheet:   THCV213-5 Datasheet
History Price: $8.25000
In Stock: 11200
THCV213-5 vs THCV231-Q-B
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Function
Serializer
Serializer
Data Rate
-
4Gbps
Input Type
CMOS/TTL
CMOS/TTL
Output Type
LVDS
V-by-One?HS
Number of Inputs
18
1
Number of Outputs
2
1
Voltage - Supply
3V ~ 3.6V
1.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-TQFP
32-VFQFN Exposed Pad
Supplier Device Package
48-TQFP (7x7)
32-QFN (5x5)