THCV213
THCV213
Active
Description:  IC SERIALIZER DUAL LVDS 48TQFP
Manufacturer:  THine Solutions
Datasheet:   THCV213 Datasheet
History Price: $10.47000
In Stock: 44800
THCV213 vs THCV234-B
Part No
Series
Automotive, AEC-Q100, THine
THine V-by-One HS
Packaging
Tray
Tray
Status
Active
Active
Function
Serializer
Deserializer
Data Rate
-
3.36Gbps
Input Type
CMOS/TTL
V-by-One?HS
Output Type
LVDS
LVDS
Number of Inputs
18
2
Number of Outputs
2
6
Voltage - Supply
3V ~ 3.6V
1.7V ~ 1.98V, 3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-TQFP
48-VFQFN Exposed Pad
Supplier Device Package
48-TQFP (7x7)
48-QFN (7x7)