Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Serializers, Deserializers
/ THine Solutions THCV213
THCV213
Active
Interface - Serializers, Deserializers
Description:
IC SERIALIZER DUAL LVDS 48TQFP
Manufacturer:
THine Solutions
Datasheet:
THCV213 Datasheet
History Price: $10.47000
In Stock: 44800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
THCV213 vs THCV2911B
Part No
THCV213
THCV2911B
Category
Interface - Serializers, Deserializers
Interface - Serializers, Deserializers
Manufacturer
THine Solutions
THine Solutions
Series
Automotive, AEC-Q100, THine
V-by-One HS
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Function
Serializer
Serializer/Deserializer
Data Rate
-
4Gbps
Input Type
CMOS/TTL
V-by-One?HS
Output Type
LVDS
V-by-One?HS
Number of Inputs
18
2
Number of Outputs
2
2
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-TQFP
30-WFQFN Exposed Pad
Supplier Device Package
48-TQFP (7x7)
30-QFN (2.5x4.5)