THCV214-5-B
THCV214-5-B
Active
Description:  6BIT V-BY-ONE_LVCMOS 48TQFP
Manufacturer:  THine Solutions
Datasheet:   THCV214-5-B Datasheet
History Price: $12.98000
In Stock: 26000
THCV214-5-B vs THCV219-B
Manufacturer
Series
-
Automotive, AEC-Q100, THine, V-by-One
Packaging
Tray
Tray
Status
Active
Active
Function
Deserializer
Serializer
Data Rate
-
3Gbps
Input Type
LVDS
CMOS/TTL
Output Type
CMOS/TTL
V-by-One?HS
Number of Inputs
1
35
Number of Outputs
18
1
Voltage - Supply
3V ~ 3.6V
2.3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-TQFP
64-VFQFN Exposed Pad
Supplier Device Package
48-TQFP (7x7)
64-QFN (9x9)