THCV214-5-B
THCV214-5-B
Active
Description:  6BIT V-BY-ONE_LVCMOS 48TQFP
Manufacturer:  THine Solutions
Datasheet:   THCV214-5-B Datasheet
History Price: $12.98000
In Stock: 26000
THCV214-5-B vs THCV241A-B
Series
-
THine V-by-One
Packaging
Tray
Tray
Status
Active
Active
Function
Deserializer
Serializer
Data Rate
-
4Gbps
Input Type
LVDS
CMOS
Output Type
CMOS/TTL
V-by-One?HS
Number of Inputs
1
6
Number of Outputs
18
2
Voltage - Supply
3V ~ 3.6V
1.1V ~ 1.3V, 1.7V ~ 2V, 2V ~ 3V, 3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-TQFP
40-VFQFN Exposed Pad
Supplier Device Package
48-TQFP (7x7)
40-QFN (5x5)