Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Serializers, Deserializers
/ THine Solutions THCV214-5-B
THCV214-5-B
Active
Interface - Serializers, Deserializers
Description:
6BIT V-BY-ONE_LVCMOS 48TQFP
Manufacturer:
THine Solutions
Datasheet:
THCV214-5-B Datasheet
History Price: $12.98000
In Stock: 26000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
THCV214-5-B vs THCV2911A-B
Part No
THCV214-5-B
THCV2911A-B
Category
Interface - Serializers, Deserializers
Interface - Serializers, Deserializers
Manufacturer
THine Solutions
THine Solutions
Series
-
V-by-One HS
Packaging
Tray
Tray
Status
Active
Active
Function
Deserializer
Serializer/Deserializer
Data Rate
-
4Gbps
Input Type
LVDS
V-by-One?HS
Output Type
CMOS/TTL
V-by-One?HS
Number of Inputs
1
2
Number of Outputs
18
2
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-TQFP
30-WFQFN Exposed Pad
Supplier Device Package
48-TQFP (7x7)
30-QFN (2.5x4.5)