☰
THCV214
THCV214
Active
Description:  IC DESERIALIZER LVDS 48TQFP
Manufacturer:  THine Solutions
Datasheet:   THCV214 Datasheet
History Price: $10.47000
In Stock: 34560
THCV214 vs THCV231-B
Part No
Manufacturer
Series
Automotive, AEC-Q100, THine
THine
Packaging
Tray
Tray
Status
Active
Active
Function
Deserializer
Serializer
Data Rate
-
4Gbps
Input Type
LVDS
CMOS/TTL
Output Type
CMOS/TTL
V-by-One?HS
Number of Inputs
1
1
Number of Outputs
18
1
Voltage - Supply
3V ~ 3.6V
1.7V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-TQFP
32-VFQFN Exposed Pad
Supplier Device Package
48-TQFP (7x7)
32-QFN (5x5)