☰
THCV215
THCV215
Active
Description:  IC SERIALIZER DUAL 64TSSOP
Manufacturer:  THine Solutions
Datasheet:   THCV215 Datasheet
History Price: $16.83000
In Stock: 8720
THCV215 vs THCV231
Part No
Series
THine
-
Packaging
Tray
Tray
Status
Active
Active
Function
Serializer
Serializer
Data Rate
3.75Gbps
4Gbps
Input Type
LVDS
CMOS/TTL
Output Type
V-by-One?HS
V-by-One?HS
Number of Inputs
42
1
Number of Outputs
2
1
Voltage - Supply
1.8V, 3.3V
1.7V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-TFSOP (0.240", 6.10mm Width)
32-VFQFN Exposed Pad
Supplier Device Package
64-TSSOP
32-QFN (5x5)