Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Serializers, Deserializers
/ THine Solutions THCV217-B
THCV217-B
Active
Interface - Serializers, Deserializers
Description:
IC SERIALIZER DUAL 105TFBGA
Manufacturer:
THine Solutions
Datasheet:
THCV217-B Datasheet
History Price: $18.70000
In Stock: 23600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
THCV217-B vs THCV242-B
Part No
THCV217-B
THCV242-B
Category
Interface - Serializers, Deserializers
Interface - Serializers, Deserializers
Manufacturer
THine Solutions
CEL
Series
THine
THine V-by-One
Packaging
Tray
Tray
Status
Active
Active
Function
Serializer
Deserializer
Data Rate
3.4Gbps
4Gbps
Input Type
CMOS/TTL
V-by-One?HS
Output Type
V-by-One?HS
CMOS
Number of Inputs
42
2
Number of Outputs
2
6
Voltage - Supply
1.8V, 3.3V
1.1V ~ 1.3V, 1.7V ~ 2V, 2V ~ 3V, 3V ~ 3.6V
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
105-TFBGA, CSPBGA
64-VFQFN Exposed Pad
Supplier Device Package
105-TFBGA (10x10)
64-QFN (9x9)