THCV217-B
THCV217-B
Active
Description:  IC SERIALIZER DUAL 105TFBGA
Manufacturer:  THine Solutions
Datasheet:   THCV217-B Datasheet
History Price: $18.70000
In Stock: 23600
THCV217-B vs THCV2911A
Series
THine
V-by-One HS
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Function
Serializer
Serializer/Deserializer
Data Rate
3.4Gbps
4Gbps
Input Type
CMOS/TTL
V-by-One?HS
Output Type
V-by-One?HS
V-by-One?HS
Number of Inputs
42
2
Number of Outputs
2
2
Voltage - Supply
1.8V, 3.3V
3V ~ 3.6V
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
105-TFBGA, CSPBGA
30-WFQFN Exposed Pad
Supplier Device Package
105-TFBGA (10x10)
30-QFN (2.5x4.5)