THCV217
THCV217
Active
Description:  IC SERIALIZER DUAL 105TFBGA
Manufacturer:  THine Solutions
Datasheet:   THCV217 Datasheet
History Price: $16.83000
In Stock: 7200
THCV217 vs THCV226
Part No
Series
THine
V-by-One HS
Packaging
Tray
Tray
Status
Active
Active
Function
Serializer
Deserializer
Data Rate
3.4Gbps
3.4Gbps
Input Type
CMOS/TTL
V-by-One?HS
Output Type
V-by-One?HS
LVDS
Number of Inputs
42
4
Number of Outputs
2
24
Voltage - Supply
1.8V, 3.3V
1.62V ~ 1.98V
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
105-TFBGA
128-TQFP
Supplier Device Package
105-TFBGA (10x10)
128-TQFP (14x14)