THCV217
THCV217
Active
Description:  IC SERIALIZER DUAL 105TFBGA
Manufacturer:  THine Solutions
Datasheet:   THCV217 Datasheet
History Price: $16.83000
In Stock: 7200
THCV217 vs THCV234
Part No
Series
THine
THine V-by-One HS
Packaging
Tray
Tray
Status
Active
Active
Function
Serializer
Deserializer
Data Rate
3.4Gbps
3.36Gbps
Input Type
CMOS/TTL
V-by-One?HS
Output Type
V-by-One?HS
LVDS
Number of Inputs
42
2
Number of Outputs
2
6
Voltage - Supply
1.8V, 3.3V
1.7V ~ 1.98V, 3V ~ 3.6V
Operating Temperature
-
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
105-TFBGA
48-VFQFN Exposed Pad
Supplier Device Package
105-TFBGA (10x10)
48-QFN (7x7)