Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Serializers, Deserializers
/ THine Solutions THCV217
THCV217
Active
Interface - Serializers, Deserializers
Description:
IC SERIALIZER DUAL 105TFBGA
Manufacturer:
THine Solutions
Datasheet:
THCV217 Datasheet
History Price: $16.83000
In Stock: 7200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
THCV217 vs THCV235
Part No
THCV217
THCV235
Category
Interface - Serializers, Deserializers
Interface - Serializers, Deserializers
Manufacturer
THine Solutions
THine Solutions
Series
THine
-
Packaging
Tray
Tray
Status
Active
Active
Function
Serializer
Serializer
Data Rate
3.4Gbps
4Gbps
Input Type
CMOS/TTL
LVCMOS
Output Type
V-by-One?HS
V-by-One?HS
Number of Inputs
42
1
Number of Outputs
2
1
Voltage - Supply
1.8V, 3.3V
1.7V ~ 3.6V
Operating Temperature
-
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
105-TFBGA
64-VFQFN Exposed Pad
Supplier Device Package
105-TFBGA (10x10)
64-QFN (9x9)