THCV217
THCV217
Active
Description:  IC SERIALIZER DUAL 105TFBGA
Manufacturer:  THine Solutions
Datasheet:   THCV217 Datasheet
History Price: $16.83000
In Stock: 7200
THCV217 vs THCV241A-P-B
Series
THine
-
Packaging
Tray
Tray
Status
Active
Active
Function
Serializer
Serializer
Data Rate
3.4Gbps
4Gbps
Input Type
CMOS/TTL
CMOS
Output Type
V-by-One?HS
V-by-One?HS
Number of Inputs
42
6
Number of Outputs
2
2
Voltage - Supply
1.8V, 3.3V
1.1V ~ 1.3V, 1.7V ~ 3.6V
Operating Temperature
-
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
105-TFBGA
40-VFQFN Exposed Pad
Supplier Device Package
105-TFBGA (10x10)
40-QFN (5x5)