THCV218-B
THCV218-B
Active
Description:  IC DESERIALIZER DUAL 145TFBGA
Manufacturer:  CEL
Datasheet:   THCV218-B Datasheet
History Price: $17.81000
In Stock: 6400
THCV218-B vs THCV243
Part No
Manufacturer
Series
THine
THine V-by-One
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Function
Deserializer
Serializer
Data Rate
3.4Gbs
4Gbps
Input Type
V-by-One?HS
CMOS
Output Type
CMOS/TTL
CMOS
Number of Inputs
2
-
Number of Outputs
42
1
Voltage - Supply
1.8V, 3.3V
1.7V ~ 3.6V
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
145-TFBGA
35-UFBGA, CSPBGA
Supplier Device Package
145-TFBGA (12x12)
35-CSP (2.13x2.9)