THCV218
THCV218
Active
Description:  IC DESERIALIZER DUAL 145TFBGA
Manufacturer:  THine Solutions
Datasheet:   THCV218 Datasheet
History Price: $16.83000
In Stock: 40000
THCV218 vs THCV233
Part No
Series
THine
V-by-One HS
Packaging
Tray
Tray
Status
Active
Active
Function
Deserializer
Serializer
Data Rate
3.4Gbs
3.36Gbps
Input Type
V-by-One?HS
LVDS
Output Type
CMOS/TTL
V-by-One?HS
Number of Inputs
2
6
Number of Outputs
42
2
Voltage - Supply
1.8V, 3.3V
1.62V ~ 1.89V, 1.7V ~ 1.98V, 3V ~ 3.6V
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
145-TFBGA
48-VFQFN Exposed Pad
Supplier Device Package
145-TFBGA (12x12)
48-QFN (7x7)