Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Serializers, Deserializers
/ THine Solutions THCV218
THCV218
Active
Interface - Serializers, Deserializers
Description:
IC DESERIALIZER DUAL 145TFBGA
Manufacturer:
THine Solutions
Datasheet:
THCV218 Datasheet
History Price: $16.83000
In Stock: 40000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
THCV218 vs THCV241A-P
Part No
THCV218
THCV241A-P
Category
Interface - Serializers, Deserializers
Interface - Serializers, Deserializers
Manufacturer
THine Solutions
THine Solutions
Series
THine
-
Packaging
Tray
Tray
Status
Active
Active
Function
Deserializer
Serializer
Data Rate
3.4Gbs
4Gbps
Input Type
V-by-One?HS
CMOS
Output Type
CMOS/TTL
V-by-One?HS
Number of Inputs
2
6
Number of Outputs
42
2
Voltage - Supply
1.8V, 3.3V
1.1V ~ 1.3V, 1.7V ~ 3.6V
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
145-TFBGA
40-VFQFN Exposed Pad
Supplier Device Package
145-TFBGA (12x12)
40-QFN (5x5)