THCV219-B
THCV219-B
Active
Description:  IC SERIALIZER SINGLE 64QFN
Manufacturer:  CEL
Datasheet:   THCV219-B Datasheet
History Price: $11.35000
In Stock: 39200
THCV219-B vs THCV226-B
Manufacturer
Series
Automotive, AEC-Q100, THine, V-by-One
THine V-by-One
Packaging
Tray
Tray
Status
Active
Active
Function
Serializer
Deserializer
Data Rate
3Gbps
3.4Gbps
Input Type
CMOS/TTL
V-by-One?HS
Output Type
V-by-One?HS
LVDS
Number of Inputs
35
4
Number of Outputs
1
24
Voltage - Supply
2.3V ~ 3.6V
1.8V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-VFQFN Exposed Pad
128-TQFP
Supplier Device Package
64-QFN (9x9)
128-TQFP (14x14)