Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Serializers, Deserializers
/ CEL THCV219-B
THCV219-B
Active
Interface - Serializers, Deserializers
Description:
IC SERIALIZER SINGLE 64QFN
Manufacturer:
CEL
Datasheet:
THCV219-B Datasheet
History Price: $11.35000
In Stock: 39200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
THCV219-B vs THCV241A-P-B
Part No
THCV219-B
THCV241A-P-B
Category
Interface - Serializers, Deserializers
Interface - Serializers, Deserializers
Manufacturer
CEL
THine Solutions
Series
Automotive, AEC-Q100, THine, V-by-One
-
Packaging
Tray
Tray
Status
Active
Active
Function
Serializer
Serializer
Data Rate
3Gbps
4Gbps
Input Type
CMOS/TTL
CMOS
Output Type
V-by-One?HS
V-by-One?HS
Number of Inputs
35
6
Number of Outputs
1
2
Voltage - Supply
2.3V ~ 3.6V
1.1V ~ 1.3V, 1.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-VFQFN Exposed Pad
40-VFQFN Exposed Pad
Supplier Device Package
64-QFN (9x9)
40-QFN (5x5)