Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Serializers, Deserializers
/ THine Solutions THCV219
THCV219
Active
Interface - Serializers, Deserializers
Description:
1LANE LVCMOS_V-BY-ONEHS 64QFN
Manufacturer:
THine Solutions
Datasheet:
THCV219 Datasheet
History Price: $10.87500
In Stock: 22800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
THCV219 vs THCV220
Part No
THCV219
THCV220
Category
Interface - Serializers, Deserializers
Interface - Serializers, Deserializers
Manufacturer
THine Solutions
THine Solutions
Series
-
V-by-One HS
Packaging
Tray
Tray
Status
Active
Active
Function
Serializer
Deserializer
Data Rate
3Gbps
3.75Gbps
Input Type
CMOS/TTL
V-by-One?HS
Output Type
V-by-One?HS
CMOS/TTL
Number of Inputs
35
1
Number of Outputs
1
35
Voltage - Supply
2.3V ~ 3.6V
2.3V ~ 2.7V, 2.6V ~ 3V, 3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-VFQFN Exposed Pad
64-VFQFN Exposed Pad
Supplier Device Package
64-QFN (9x9)
64-QFN (9x9)