THCV219
THCV219
Active
Description:  1LANE LVCMOS_V-BY-ONEHS 64QFN
Manufacturer:  THine Solutions
Datasheet:   THCV219 Datasheet
History Price: $10.87500
In Stock: 22800
THCV219 vs THCV234-B
Part No
Series
-
THine V-by-One HS
Packaging
Tray
Tray
Status
Active
Active
Function
Serializer
Deserializer
Data Rate
3Gbps
3.36Gbps
Input Type
CMOS/TTL
V-by-One?HS
Output Type
V-by-One?HS
LVDS
Number of Inputs
35
2
Number of Outputs
1
6
Voltage - Supply
2.3V ~ 3.6V
1.7V ~ 1.98V, 3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-VFQFN Exposed Pad
48-VFQFN Exposed Pad
Supplier Device Package
64-QFN (9x9)
48-QFN (7x7)