THCV220-B
THCV220-B
Active
Description:  IC DESERIALIZER SINGLE 64QGN
Manufacturer:  THine Solutions
Datasheet:   THCV220-B Datasheet
History Price: $12.24000
In Stock: 22000
THCV220-B vs THCV241A-B
Series
Automotive, AEC-Q100, THine, V-by-One
THine V-by-One
Packaging
Tray
Tray
Status
Active
Active
Function
Deserializer
Serializer
Data Rate
3.75Gbps
4Gbps
Input Type
V-by-One?HS
CMOS
Output Type
CMOS/TTL
V-by-One?HS
Number of Inputs
1
6
Number of Outputs
35
2
Voltage - Supply
2.3V ~ 3.6V
1.1V ~ 1.3V, 1.7V ~ 2V, 2V ~ 3V, 3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-VFQFN Exposed Pad
40-VFQFN Exposed Pad
Supplier Device Package
64-QFN (9x9)
40-QFN (5x5)