Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Serializers, Deserializers
/ THine Solutions THCV220-B
THCV220-B
Active
Interface - Serializers, Deserializers
Description:
IC DESERIALIZER SINGLE 64QGN
Manufacturer:
THine Solutions
Datasheet:
THCV220-B Datasheet
History Price: $12.24000
In Stock: 22000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
THCV220-B vs THCV245A
Part No
THCV220-B
THCV245A
Category
Interface - Serializers, Deserializers
Interface - Serializers, Deserializers
Manufacturer
THine Solutions
THine Solutions
Series
Automotive, AEC-Q100, THine, V-by-One
-
Packaging
Tray
Tray
Status
Active
Active
Function
Deserializer
Serializer
Data Rate
3.75Gbps
4Gbps
Input Type
V-by-One?HS
CSI-2, MIPI
Output Type
CMOS/TTL
V-by-One?HS
Number of Inputs
1
5
Number of Outputs
35
2
Voltage - Supply
2.3V ~ 3.6V
1.1V ~ 1.3V, 1.7V ~ 2V, 2V ~ 3V, 3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-VFQFN Exposed Pad
40-VFQFN Exposed Pad
Supplier Device Package
64-QFN (9x9)
40-QFN (5x5)