Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Serializers, Deserializers
/ THine Solutions THCV220
THCV220
Active
Interface - Serializers, Deserializers
Description:
1LANE V-BY-ONEHS_LVCMOS 64QFN
Manufacturer:
THine Solutions
Datasheet:
THCV220 Datasheet
History Price: $7.87500
In Stock: 5600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
THCV220 vs THCV218-B
Part No
THCV220
THCV218-B
Category
Interface - Serializers, Deserializers
Interface - Serializers, Deserializers
Manufacturer
THine Solutions
CEL
Series
V-by-One HS
THine
Packaging
Tray
Bulk
Status
Active
Active
Function
Deserializer
Deserializer
Data Rate
3.75Gbps
3.4Gbs
Input Type
V-by-One?HS
V-by-One?HS
Output Type
CMOS/TTL
CMOS/TTL
Number of Inputs
1
2
Number of Outputs
35
42
Voltage - Supply
2.3V ~ 2.7V, 2.6V ~ 3V, 3V ~ 3.6V
1.8V, 3.3V
Operating Temperature
-40 ℃ ~ 85 ℃
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-VFQFN Exposed Pad
145-TFBGA
Supplier Device Package
64-QFN (9x9)
145-TFBGA (12x12)