THCV220
THCV220
Active
Description:  1LANE V-BY-ONEHS_LVCMOS 64QFN
Manufacturer:  THine Solutions
Datasheet:   THCV220 Datasheet
History Price: $7.87500
In Stock: 5600
THCV220 vs THCV226-B
Part No
Series
V-by-One HS
THine V-by-One
Packaging
Tray
Tray
Status
Active
Active
Function
Deserializer
Deserializer
Data Rate
3.75Gbps
3.4Gbps
Input Type
V-by-One?HS
V-by-One?HS
Output Type
CMOS/TTL
LVDS
Number of Inputs
1
4
Number of Outputs
35
24
Voltage - Supply
2.3V ~ 2.7V, 2.6V ~ 3V, 3V ~ 3.6V
1.8V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-VFQFN Exposed Pad
128-TQFP
Supplier Device Package
64-QFN (9x9)
128-TQFP (14x14)