THCV226-B
THCV226-B
Active
Description:  IC DESERIALIZER QUAD 128TQFP
Manufacturer:  THine Solutions
Datasheet:   THCV226-B Datasheet
History Price: $21.04000
In Stock: 4800
THCV226-B vs THCV231-Q-B
Series
THine V-by-One
-
Packaging
Tray
Tray
Status
Active
Active
Function
Deserializer
Serializer
Data Rate
3.4Gbps
4Gbps
Input Type
V-by-One?HS
CMOS/TTL
Output Type
LVDS
V-by-One?HS
Number of Inputs
4
1
Number of Outputs
24
1
Voltage - Supply
1.8V
1.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
128-TQFP
32-VFQFN Exposed Pad
Supplier Device Package
128-TQFP (14x14)
32-QFN (5x5)